The 2SA1766-TD is a robust PNP transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is specially crafted to meet the high demands of modern electronic circuits, providing a combination of high-speed switching, low saturation voltage, and energy efficiency that is ideal for a wide range of applications.
Key Features
- High Current Capacity: The 2SA1766-TD can handle continuous collector currents up to -1 A, making it suitable for higher power applications.
- Low Saturation Voltage: With a collector-emitter saturation voltage of typically -0.2 V, this transistor ensures low power loss and higher efficiency in operation.
- High-Speed Switching: Designed for rapid switching, this component is excellent for applications requiring fast transition times.
- Complementary NPN Type Available: This PNP transistor has a complementary NPN type, allowing for flexibility in push-pull, amplification, and switching circuit designs.
Applications
The 2SA1766-TD PNP transistor is versatile and can be used in various electronic circuits, including:
- Power Management Circuits
- DC-DC Converters
- Audio Amplifiers
- Motor Control Modules
- Signal Processing
- Switching Regulators
Product Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
-50 V
Collector-Emitter Voltage (VCEO)
-50 V
Emitter-Base Voltage (VEBO)
-6 V
Collector Current (IC)
-1 A
Power Dissipation (PD)
1 W
The 2SA1766-TD transistor is packaged in a compact SOT-89-3, which is designed for surface-mount technology, making it suitable for high-density PCB designs.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 2SA1766-TD is built to meet rigorous standards, ensuring reliable performance and longevity in a variety of operating conditions.