The 2SB927S-AE from ON Semiconductor is a state-of-the-art PNP transistor designed for high-performance applications across a wide range of industries. Renowned for its reliability and efficiency, this semiconductor device is an ideal choice for engineers and designers looking to enhance their electronic circuits.
Key Features
- High Current Capability: The 2SB927S-AE is capable of handling high current loads, making it suitable for power regulation and amplification tasks in complex electronic systems.
- Low Saturation Voltage: This transistor offers low collector-emitter saturation voltage, which ensures lower power loss and higher efficiency in operation.
- Fast Switching Speed: With its rapid switching capabilities, the 2SB927S-AE is an excellent choice for applications requiring quick response times and high-frequency operation.
- Robust Thermal Performance: The device is designed to maintain stability and performance even under high temperature conditions, ensuring long-term reliability.
Applications
The versatile nature of the 2SB927S-AE makes it suitable for a variety of applications, including:
- Power supply circuits
- Audio amplifiers
- Signal processing
- Motor control systems
- Switching regulators
Technical Specifications
Parameter
Value
Transistor Polarity
PNP
Collector-Emitter Voltage (VCEO)
120V
Collector Current (IC)
8A
Power Dissipation (Pd)
80W
Operating Temperature Range
-55°C to +150°C
ON Semiconductor's commitment to quality ensures that the 2SB927S-AE meets the highest standards for performance and durability. Whether you're designing consumer electronics or industrial power solutions, this transistor is built to deliver exceptional results.