The ON Semiconductor 2SC4504D-TD is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their circuit designs.
Key Features
- High Current Capacity: The 2SC4504D-TD is capable of handling a collector current (Ic) of up to 500mA, which makes it suitable for driving medium power loads.
- Low Saturation Voltage: It offers low collector-emitter saturation voltage, thereby ensuring lower power dissipation and improved efficiency in operation.
- High Transition Frequency: With a transition frequency (ft) of 250MHz, this transistor is ideal for high-speed switching applications and can be used in RF circuits.
- Robust Temperature Performance: It operates within a wide temperature range, maintaining stability and performance from -55°C to +150°C.
Applications
The 2SC4504D-TD is widely used across various applications due to its versatility. Some of the common applications include:
- Power management circuits
- Audio amplifiers
- Signal processing
- Switching regulators
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 2SC4504D-TD is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. The component is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.
Package and Availability
The 2SC4504D-TD comes in a TO-252 (DPAK) package, which is designed for surface mount technology (SMT). This package allows for efficient thermal management and space-saving on PCBs. The product is available through ON Semiconductor's extensive distribution network, ensuring availability for global customers.