EN
  • EN
  • DE

2SA2180

Part No 2SA2180
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 5A TO220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 125mA, 2.5A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 125mA, 2V
Power - Max 2 W
Frequency - Transition 130MHz
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220ML
Standard Package 100 pcs
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 11755-2SA2180
Ultra Librarian 3D Model Ultra Librarian 2SA2180 CAD Model

Description

The 2SA2180 from ON Semiconductor is a high-quality PNP transistor designed for use in a variety of electronic applications. This small signal transistor is known for its reliable performance and is commonly implemented in audio frequency amplifier stages and signal processing circuits due to its excellent amplification characteristics.

Key Features

  • Transistor Type: The 2SA2180 is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which makes it suitable for use as a switch or amplifier in electronic circuits.
  • High Current Gain: It boasts a high current gain (hFE), which ensures efficient current amplification when used in amplifier configurations.
  • Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which contributes to reduced power loss and improved efficiency in operation.
  • Power Dissipation: With its modest power dissipation capabilities, the 2SA2180 can handle continuous collector currents without overheating, making it reliable for extended use.
  • Package: It comes in a compact SOT-323 package, which is ideal for space-constrained applications and allows for high-density mounting on printed circuit boards (PCBs).

Applications

The versatility of the 2SA2180 PNP transistor allows it to be used in a wide range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi systems
  • General-purpose amplification

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the 2SA2180 is no exception. Manufactured with precision and designed to meet rigorous industry standards, this transistor is built for long-term reliability and consistent performance.

Whether you are developing a new audio system, creating a custom signal processing unit, or simply in need of a dependable PNP transistor for your electronic project, the ON Semiconductor 2SA2180 is an excellent choice that combines functionality, efficiency, and durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6406 $58.2496
39+ $2.9880 $116.5320
60+ $2.8944 $173.6640
83+ $2.8009 $232.4747
107+ $2.7073 $289.6811
143+ $2.4278 $347.1754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess