EN
  • EN
  • DE

2SB1120G-TD-E

Part No 2SB1120G-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP 2.5A 10V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 11982-2SB1120G-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SB1120G-TD-E CAD Model

Description

Product Overview: 2SB1120G-TD-E by ON Semiconductor

The 2SB1120G-TD-E is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to deliver efficient current control in a variety of electronic applications. Its robust design ensures reliable operation and a long service life, making it a preferred choice for designers and engineers across various industries.

Key Features

  • Transistor Type: PNP - The 2SB1120G-TD-E is a PNP (Positive-Negative-Positive) type bipolar transistor, which means it is controlled by the movement of holes and can switch or amplify negative voltages.
  • High Current Capability: This transistor is capable of handling high current, making it suitable for power amplification and switching applications that require robust current handling.
  • Low Saturation Voltage: It features a low saturation voltage, which helps in reducing power loss and improving energy efficiency when the transistor is in the on-state.
  • High Power Dissipation: With a high power dissipation rating, the 2SB1120G-TD-E can withstand higher temperatures and power levels, which is essential for reliable performance in demanding applications.
  • Compact Package: The device comes in a small and compact package, making it suitable for space-constrained applications while providing excellent thermal performance.

Applications

The 2SB1120G-TD-E is versatile and can be used in a wide array of applications, including:

  • Power Management Circuits
  • Audio Amplifiers
  • Signal Processing
  • Switching Regulators
  • Motor Controllers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SB1120G-TD-E is built to meet stringent quality standards, ensuring reliability and performance in even the most challenging conditions. It is designed to provide a long operational life, reducing maintenance and replacement costs over time.

Whether you are designing consumer electronics, industrial systems, or automotive applications, the 2SB1120G-TD-E offers the performance and reliability you need to create efficient and durable designs.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess