EN
  • EN
  • DE

2SB1122T-TD-E

Part No 2SB1122T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 1A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075420-2SB1122T-TD-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB1122T-TD-E CAD Model

Description

ON Semiconductor 2SB1122T-TD-E PNP Transistor Overview

The 2SB1122T-TD-E from ON Semiconductor is a high-quality PNP bipolar junction transistor (BJT) designed for use in a variety of applications requiring efficient amplification and switching. This semiconductor device is well-suited for high-performance requirements due to its robust design and reliable performance characteristics.

Key Features

  • Transistor Type: The 2SB1122T-TD-E is a PNP-type transistor, which means that the majority carriers responsible for current flow are holes, making it ideal for positive charge carrier amplification.
  • High Current Capability: The transistor can handle a continuous collector current (Ic) of up to 1A, making it suitable for moderate power applications.
  • Low VCE(sat): It offers a low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
  • Power Dissipation: With a power dissipation of 1W, this transistor can manage a substantial amount of energy without compromising its performance.
  • Operating Temperature Range: It can operate within a temperature range of -55°C to +150°C, ensuring reliability in various environmental conditions.

Applications

The 2SB1122T-TD-E transistor is versatile and can be used in a wide array of electronic circuits. It is particularly useful in:

  • Power management circuits
  • Audio amplifiers
  • Signal amplification
  • Switching applications
  • Driver stages in hi-fi amplifiers and television circuits

Product Specifications

Parameter Value Package TP-FA Collector-Base Voltage (VCBO) -50V Collector-Emitter Voltage (VCEO) -50V Emitter-Base Voltage (VEBO) -5V Collector Current (IC) -1A Power Dissipation (Pd) 1W Operating Temperature -55°C to +150°C

In summary, the ON Semiconductor 2SB1122T-TD-E PNP transistor is a reliable and efficient component for various electronic applications that require a PNP-type BJT. Its high current handling capability and low saturation voltage make it an excellent choice for designers seeking performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1840 $50.6000
665+ $0.1510 $100.4150
1,030+ $0.1463 $150.6890
1,415+ $0.1416 $200.3640
1,830+ $0.1369 $250.5270
2,445+ $0.1227 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess