EN
  • EN
  • DE

2SB1123SCZ-T-TD-E

Part No 2SB1123SCZ-T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 2SB1123 - SMALL SIGNAL BIPOLAR T / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 11998-2SB1123SCZ-T-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SB1123SCZ-T-TD-E CAD Model

Description

Product Overview: 2SB1123SCZ-T-TD-E from ON Semiconductor

The 2SB1123SCZ-T-TD-E is a cutting-edge PNP bipolar transistor manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance transistor is designed to meet the demanding requirements of modern electronic circuits, providing efficient amplification and switching functionalities.

With its compact SOT-323 package, the 2SB1123SCZ-T-TD-E is optimized for space-constrained applications, ensuring a minimal footprint on the PCB. This feature is particularly beneficial for portable and wearable devices where space is at a premium. The transistor is capable of handling collector currents up to 1 A, making it suitable for a wide range of applications, from power management to signal processing.

The 2SB1123SCZ-T-TD-E boasts a collector-emitter voltage (VCEO) of -50 V and a collector-base voltage (VCBO) of -60 V, providing ample headroom for various circuit designs. Its high current gain bandwidth product and low saturation voltage ensure efficient operation, even in high-speed switching applications.

The device's robustness is further enhanced by its high ESD tolerance, safeguarding it against electrostatic discharges that could potentially damage the components in a circuit. This makes the 2SB1123SCZ-T-TD-E an ideal choice for applications that require reliable performance in challenging environments.

ON Semiconductor's commitment to environmental sustainability is evident in the 2SB1123SCZ-T-TD-E, as it complies with the RoHS directive, ensuring that no hazardous materials are used in its construction. This compliance not only reflects the company's dedication to the environment but also enables the use of this transistor in products marketed globally, where regulations on hazardous substances are strictly enforced.

In summary, the 2SB1123SCZ-T-TD-E from ON Semiconductor is a versatile and reliable component that offers excellent performance for a multitude of electronic applications. Its compact design, high power handling, and environmental compliance make it an outstanding choice for designers looking to create efficient and durable electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess