EN
  • EN
  • DE

2SB1124-TD

Part No 2SB1124-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154485-2SB1124-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1124-TD CAD Model

Description

Product Overview: 2SB1124-TD from ON Semiconductor

The 2SB1124-TD is a high-performance PNP bipolar transistor developed by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to deliver superior switching performance and reliability for a wide range of applications. The 2SB1124-TD is well-suited for use in power management circuits, audio amplifiers, and various types of signal processing.

Key Features

  • Low V<sub>CE(sat): The 2SB1124-TD boasts a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Current Capacity: With the ability to handle high currents, this transistor is ideal for applications that require robust performance.
  • Complementary Design: This PNP transistor is designed to complement NPN transistors, allowing for the creation of efficient push-pull amplifier configurations.
  • Compact Package: Enclosed in a small surface-mount package, the 2SB1124-TD is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: Meeting current environmental standards, this product is manufactured without the use of hazardous substances.

Applications

The versatility of the 2SB1124-TD makes it an excellent choice for various electronic applications, including:

  • Power management systems
  • Audio amplifiers and hi-fi systems
  • Signal processing equipment
  • Driver stages in amplifiers
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SB1124-TD is manufactured using state-of-the-art processes, ensuring both consistent performance and reliability. Customers can trust this component for its durability and long operational life, which is critical for both commercial and industrial applications.

Support and Resources

ON Semiconductor offers comprehensive technical support for the 2SB1124-TD, including detailed datasheets, application notes, and design tools. Customers can access these resources on the ON Semiconductor website to assist with the integration of this transistor into their designs.

In summary, the 2SB1124-TD from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess