EN
  • EN
  • DE

2SB1126-TD-E

Part No 2SB1126-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 12009-2SB1126-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SB1126-TD-E CAD Model

Description

Product Overview: 2SB1126-TD-E from ON Semiconductor

The 2SB1126-TD-E is a high-performance PNP bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to deliver exceptional functionality and reliability for a wide range of applications. Its robust design makes it suitable for various electronic circuits requiring high-speed switching and amplification.

Key Features

  • Low V<sub>CE(sat): The 2SB1126-TD-E boasts a low collector-emitter saturation voltage, which means it requires less voltage to saturate the transistor, leading to increased efficiency and reduced power loss in switching applications.
  • High Current Capability: With an impressive collector current rating, this transistor can handle significant amounts of current, making it suitable for power amplification in audio applications or as a switch in power supply circuits.
  • High-speed Switching: The device is optimized for fast switching speeds, which is crucial for applications that demand rapid transitions between on and off states, such as inverter circuits and high-frequency oscillators.
  • Complementary NPN Type Available: For applications requiring a complementary NPN transistor, ON Semiconductor offers a counterpart that pairs well with the 2SB1126-TD-E to create efficient push-pull amplifier configurations.

Applications

The 2SB1126-TD-E is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power Amplifiers
  • Audio Amplifiers
  • DC-DC Converters
  • Power Management Systems
  • Motor Control Circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SB1126-TD-E is built to meet rigorous standards, ensuring reliable performance even under challenging conditions. With its robust construction, this transistor is designed to last, offering a long service life for the devices it powers.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices. The 2SB1126-TD-E is designed with eco-friendly considerations in mind, adhering to RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This commitment ensures that the product is not only efficient but also environmentally responsible.

Whether for industrial, commercial, or consumer electronics, the 2SB1126-TD-E from ON Semiconductor is a reliable choice for designers and engineers seeking performance and efficiency in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2487 $50.9835
490+ $0.2041 $100.0090
760+ $0.1977 $150.2520
1,045+ $0.1914 $200.0130
1,355+ $0.1850 $250.6750
1,810+ $0.1658 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess