EN
  • EN
  • DE

2SB1134S

Part No 2SB1134S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 906320-2SB1134S
Ultra Librarian 3D Model Ultra Librarian 2SB1134S CAD Model

Description

ON Semiconductor 2SB1134S PNP Transistor

The ON Semiconductor 2SB1134S is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is particularly well-suited for audio frequency amplifier applications due to its excellent linearity and high gain characteristics.

Key Features

  • Device Type: PNP Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): Up to -50V, providing a good margin for various circuit designs.
  • Collector Current (IC): Capable of handling continuous collector current up to -2A, making it suitable for medium power applications.
  • Power Dissipation (Pc): With a power dissipation of up to 900mW, it can withstand moderate levels of power without overheating.
  • DC Current Gain (hFE): High DC current gain ranging from 100 to 320, which ensures a high level of amplification in circuit designs.
  • Transition Frequency (fT): Features a transition frequency of 100MHz, contributing to good frequency response in amplification applications.
  • Complementary NPN Type: The complementary NPN type transistor is 2SD1664S, allowing for easy implementation in push-pull amplifier configurations.

Applications

The 2SB1134S is suitable for a variety of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Switching and Regulation Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • General Purpose Switching and Amplifier Applications

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability. The 2SB1134S transistor is built to meet rigorous industry standards, ensuring consistent performance and durability for professional and consumer electronics. With its robust construction and reliable operation, the 2SB1134S is an excellent choice for designers seeking a dependable PNP transistor.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess