EN
  • EN
  • DE

FJY3011R

Part No FJY3011R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN Epitaxial Silicon Transistor | TRANS PREBIAS NPN 200MW SOT523F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Resistor - Base (R1) 22 kOhms
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 1mA, 5V
Vce Saturation (Maximum) at Ib, Ic 300mV at 1mA, 10mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
Frequency - Transition 250MHz
Maximum Power 200mW
Mounting Style SMD
Manufacturer Package SC-89, SOT-490
Supplier Device Package SOT-523F
Family Part Number FJY3011
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174358-FJY3011R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FJY3011R CAD Model

Description

The ON Semiconductor FJY3011R is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is an essential component for designers who require reliable switching and amplification capabilities in their circuit designs.

Key Features

  • High Current Rating: The FJY3011R can handle a continuous collector current of up to -3A, making it suitable for high-power applications.
  • Low Saturation Voltage: It offers a low collector-emitter saturation voltage of approximately -0.1V to -0.2V, which enhances efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching times, this transistor is ideal for high-frequency applications, ensuring quick response times in circuits.
  • High Power Dissipation: With a power dissipation rating of 1.25W, the FJY3011R can withstand significant thermal stresses, making it reliable for extended use.
  • Complementary NPN Type Available: For applications requiring complementary transistor pairs, ON Semiconductor offers an NPN counterpart to the FJY3011R, facilitating the design of push-pull amplifier stages and other complementary configurations.

Applications

The FJY3011R's robust performance characteristics make it an excellent choice for a variety of applications, including:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification

Package and Quality Assurance

This transistor is available in a compact SOT-323 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each FJY3011R transistor meets stringent reliability and performance standards, providing designers with confidence in their electronic designs.

Conclusion

With its combination of high current handling, low saturation voltage, fast switching, and high power dissipation, the ON Semiconductor FJY3011R is a reliable and efficient solution for a broad range of electronic applications. Whether you're designing power management systems or audio amplifiers, this PNP transistor is engineered to deliver consistent performance and durability.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Yangzhou yangjie electronic co., ltd
SOT-323 NPN 0.2W 0.1A Transisto / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-323
Lowest to $0.0150
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess