EN
  • EN
  • DE

ZTX712

Part No ZTX712
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 60V 0.8A E-LINE / Trans Darlington PNP 60V 0.8A 1000mW 3-Pin E-Line
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 800mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 1.25V @ 8mA, 800mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 10000 @ 500mA, 5V
Power - Max 1W
Operating Temperature Range -55°C ~ 200°C (TJ)
Mounting Style Through Hole
Package E-Line-3
Manufacturer Package E-Line (TO-92 compatible)
Win Source Part Number 800413-ZTX712
Popularity Medium
Supply and Demand Status Limited
Family Name ZTX712
Introduction Date October 29, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZTX712 CAD Model

Description

The ZTX712 from Diodes Incorporated is a high-performance bipolar PNP transistor designed for use in linear and switching applications. This versatile transistor offers a perfect balance between efficiency and reliability, making it an ideal choice for designers looking to optimize their electronic circuits.

Key Features:

  • Voltage Ratings: The ZTX712 boasts a collector-base voltage (VCBO) of -40V, a collector-emitter voltage (VCEO) of -40V, and an emitter-base voltage (VEBO) of -5V, providing stable operation in various circuit configurations.
  • Current Capabilities: With a continuous collector current (IC) of up to -2A, this transistor can handle significant power in a compact package, making it suitable for driving moderate loads.
  • Power Dissipation: The device can dissipate up to 1W of power, ensuring that it can maintain performance without overheating in most applications.
  • High Gain Bandwidth Product: The ZTX712 offers a transition frequency (fT) of 100MHz, which allows for efficient operation in high-frequency signal amplification.
  • Low Saturation Voltage: This transistor is designed to have a low collector-emitter saturation voltage, reducing power losses and improving efficiency in switching applications.

Applications:

The ZTX712 is suitable for a wide range of applications, including:

  • Power management circuits
  • Signal amplification
  • Audio amplifiers
  • Switching regulators
  • Motor control circuits
  • Linear voltage regulators

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality products. The ZTX712 is manufactured with the highest standards, ensuring both reliability and performance for your critical applications. Whether you're designing consumer electronics, industrial systems, or automotive solutions, the ZTX712 offers the performance and durability you need.

Availability:

The ZTX712 is available in a TO-92 package, providing a compact solution for printed circuit boards. It is also available in bulk or tape and reel packaging options to suit various production requirements.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess