Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 700mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 140 @ 100mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 075421-2SB1201S-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1201S-E CAD Model

Description

The 2SB1201S-E is a high-performance PNP bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This semiconductor device is designed to cater to the needs of modern circuits, providing an exceptional combination of high-speed switching, low saturation voltage, and substantial current handling capabilities.

Key Features

  • Transistor Type: PNP - The 2SB1201S-E is a PNP transistor, which means it is turned on when a small current flows through the base to the emitter.
  • Current Rating: The device is capable of handling a collector current of up to 1A, making it suitable for moderate power applications.
  • High-Speed Switching: It offers rapid switching capabilities, which is essential for applications requiring quick transitions between the on and off states.
  • Low Saturation Voltage: The transistor has a low V<sub>CE(sat), which minimizes power loss and improves efficiency, particularly in saturation-driven operations.
  • Power Dissipation: With a power dissipation of 900mW, the 2SB1201S-E can handle a considerable amount of energy without overheating, ensuring stable performance.

Applications

The 2SB1201S-E transistor is versatile and can be used in a wide array of applications, including but not limited to:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) -50V Collector-Base Voltage (V<sub>CBO) -60V Emitter-Base Voltage (V<sub>EBO) -7V Collector Current (I<sub>C) -1A Power Dissipation (P<sub>D) 900mW

With its robust construction and adherence to ON Semiconductor's stringent quality standards, the 2SB1201S-E transistor is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Nexperia USA Inc.
TRANS NPN 30V 0.6A SOT323
Need more? Email Us
ECAD model for PMST2222,115
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to $0.0236
ECAD model for BCX70J,235
Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to $0.9091
ECAD model for MJD31CAJ
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention