EN
  • EN
  • DE

2SB1201T-TL-E

Part No 2SB1201T-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 700mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 800mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 075422-2SB1201T-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SB1201T-TL-E CAD Model

Description

ON Semiconductor 2SB1201T-TL-E PNP Transistor

The ON Semiconductor 2SB1201T-TL-E is a high-performance PNP bipolar transistor designed for use in a wide range of electronic applications. This semiconductor device is well-suited for power management functions and signal processing in consumer, automotive, and industrial markets. Manufactured with ON Semiconductor's cutting-edge technology, the 2SB1201T-TL-E offers a blend of reliability, efficiency, and versatility.

Key Features

  • High Current Capacity: Capable of handling continuous collector currents up to -2A, making it suitable for higher power applications.
  • Low VCE(sat): Offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • High Power Dissipation: With a power dissipation of 1W, it can manage a significant amount of energy without compromising performance.
  • Complementary Design: Designed to be complementary to 2SD1823T-TL-E NPN transistor, allowing for use in push-pull configurations and other complementary applications.

Applications

The 2SB1201T-TL-E PNP transistor is ideal for a diverse range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators

Product Specifications

Parameter Value
Collector-Base Voltage (VCBO) -50V
Collector-Emitter Voltage (VCEO) -20V
Emitter-Base Voltage (VEBO) -5V
Collector Current (IC) -2A
Collector Power Dissipation (PC) 1W
Operating and Storage Junction Temperature Range (TJ, Tstg) -55 to +150°C

The ON Semiconductor 2SB1201T-TL-E is available in a compact package and is RoHS compliant, adhering to environmental standards. Its robustness and efficiency make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,300 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess