Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Transistor Type PNP
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 20V
Vce Saturation (Maximum) @ Ib, Ic 500mV @ 60mA, 3A
Current - Collector Cutoff (Maximum) 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 200 @ 500mA, 2V
Power - Max 1W
Frequency - Transition 320MHz
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Package TP
Win Source Part Number 762486-2SB1205T-E
Popularity Medium
Supply and Demand Status Balance
Family Name 2SB1205T
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 2SB1205T-E CAD Model

Description

ON Semiconductor 2SB1205T-E PNP Transistor

The ON Semiconductor 2SB1205T-E is a high-performance PNP bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This device is part of ON Semiconductor's extensive transistor portfolio, which is known for its reliability and efficiency. The 2SB1205T-E is particularly suitable for switching and amplification purposes, providing designers with a versatile component that can be used in both digital and analog circuits.

The 2SB1205T-E transistor offers a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of up to -2A, which makes it an excellent choice for medium-power applications. Its high current capacity coupled with the PNP configuration allows for efficient sinking of current, a feature that is often required in power management circuits.

One of the key features of the 2SB1205T-E is its low saturation voltage, which enhances its performance in saturation mode and reduces power loss. This characteristic is particularly beneficial in applications where energy efficiency is a priority, such as battery-operated devices. Moreover, the device boasts a fast switching speed, which is essential for applications that require high-speed signal processing.

The 2SB1205T-E is packaged in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. This package is designed to be mounted on a printed circuit board (PCB) with ease, making it a convenient choice for high-density electronic designs. The robust construction of the TO-252 package ensures that the transistor can withstand harsh operating conditions, further enhancing its reliability.

Applications for the 2SB1205T-E include power supplies, motor controllers, audio amplifiers, and other general-purpose amplification and switching circuits. Its performance characteristics make it a suitable replacement for less efficient transistors in existing designs or a reliable component in new projects.

Overall, the ON Semiconductor 2SB1205T-E PNP transistor is a high-quality electronic component that offers a balance of power handling, efficiency, and speed, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 0.5A TO236AB
Lowest to $0.1489
ECAD model for BC806-16R
ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Diodes Incorporated
SS HI VOLTAGE TRANSISTOR SOT23 T
Lowest to $1.4886
ECAD model for MMBT5551Q-7
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.8150
ECAD model for BC856BQ
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention