EN
  • EN
  • DE

2SB1302S-TD

Part No 2SB1302S-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 5A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 60mA, 3A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 500mA, 2V
Maximum Power Dissipation 1.3W
Frequency - Transition 320MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 197498-2SB1302S-TD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1302S-TD CAD Model

Description

Product Overview: 2SB1302S-TD - ON Semiconductor

The 2SB1302S-TD from ON Semiconductor is a high-performance PNP bipolar transistor designed to deliver reliable and efficient performance for a wide range of applications. This semiconductor device is well-suited for power management tasks in various electronic circuits, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Low V<sub>CE(sat): The transistor offers low collector-emitter saturation voltage, which results in reduced power loss and improved efficiency during operation.
  • High Current Capacity: Capable of handling high current loads, this component is ideal for power amplification and switching applications that require robust current handling.
  • Fast Switching Speed: With its quick switching capabilities, the 2SB1302S-TD is able to switch between states rapidly, making it suitable for high-speed circuit designs.
  • Complementary to 2SD1858S-TD: This PNP transistor is the complementary counterpart to the 2SD1858S-TD NPN transistor, allowing for the creation of efficient push-pull amplifier configurations.

Applications

  • Power supply circuits
  • DC-DC converters
  • Motor controllers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SB1302S-TD is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. This transistor is designed to offer stable performance over a wide range of temperatures and operating conditions.

Environmental Considerations

The 2SB1302S-TD is also designed with environmental considerations in mind. ON Semiconductor ensures that its products comply with various international standards for environmental safety and sustainability, including RoHS and Pb-Free directives.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4930 $58.4090
32+ $3.6868 $117.9776
49+ $3.5713 $174.9937
67+ $3.4569 $231.6123
87+ $3.3414 $290.7018
116+ $2.9961 $347.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess