EN
  • EN
  • DE

2SB1449S-DL-E

Part No 2SB1449S-DL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 154697-2SB1449S-DL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1449S-DL-E CAD Model

Description

The 2SB1449S-DL-E is a high-performance PNP bipolar transistor crafted by ON Semiconductor, a leading innovator in energy-efficient electronics. This semiconductor device is designed to manage moderate power amplification and switching applications with efficiency and reliability.

Key Features

  • Transistor Polarity: PNP - suitable for use in the negative side of the circuit and for complementing NPN transistors.
  • Collector-Emitter Voltage (Vceo): Offers a maximum collector-emitter voltage of 50V, providing a good margin for various electronic circuits.
  • Collector Current (Ic): Capable of handling a continuous collector current up to 2A, making it suitable for driving moderate loads.
  • Power Dissipation (Pd): With a power dissipation rating of 2W, it can sustain moderate levels of power during operation without overheating.
  • DC Current Gain (hFE): Features a high DC current gain, ensuring amplification of the input signal without significant loss of power.
  • Package Type: Enclosed in a TO-252 (DPAK) package, it offers a compact footprint while providing adequate thermal performance.

Applications

The 2SB1449S-DL-E is adept for a range of applications due to its versatile characteristics. It is commonly used in:

  • Power management circuits
  • Audio amplifiers
  • Signal amplification
  • Switching regulators
  • Motor control applications

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 2SB1449S-DL-E is no exception, undergoing rigorous testing to ensure it performs consistently under varying conditions. This transistor is a reliable component for designers looking to create durable and efficient electronic systems.

With its combination of power handling capability, switching speed, and amplification prowess, the 2SB1449S-DL-E from ON Semiconductor is an excellent choice for designers and engineers seeking a robust PNP transistor for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess