The 2SC2274 is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This versatile component is designed to offer superior switching speeds and excellent amplification characteristics, making it a popular choice for designers and engineers alike.
Key Features
- High Current Capability: The 2SC2274 is capable of handling substantial current, making it suitable for power amplification and high-power switching applications.
- Low Saturation Voltage: With its low V<sub>CE(sat), the transistor ensures efficient operation by minimizing power loss during the saturation phase.
- Fast Switching Speed: This transistor is designed for applications requiring rapid switching, providing quick response times essential for high-speed circuitry.
- Robust Construction: ON Semiconductor's commitment to quality means that the 2SC2274 is built to withstand harsh conditions and provide stable performance over its lifespan.
Applications
The 2SC2274 is ideal for a diverse range of applications, including but not limited to:
- Power supply regulators
- Audio amplifiers
- Motor controls
- Switching circuits
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Base Voltage (V<sub>CBO)
60 V
Emitter Base Voltage (V<sub>EBO)
7 V
Collector Current (I<sub>C)
500 mA
Power Dissipation (P<sub>D)
900 mW
Operating Junction Temperature (T<sub>j)
-55°C to +150°C
With the 2SC2274, ON Semiconductor provides a high-quality transistor that meets the needs of modern electronic devices, ensuring performance and durability for a wide array of electronic designs.