EN
  • EN
  • DE

2SC2621E-RA

Part No 2SC2621E-RA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.2A 300V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855144-2SC2621E-RA
Ultra Librarian 3D Model Ultra Librarian 2SC2621E-RA CAD Model

Description

The 2SC2621E-RA from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is well-suited for audio frequency amplifier applications due to its excellent linearity and high gain characteristics. It is also commonly used in switch mode power supplies, drivers for relays, and other general-purpose switching applications.

Key Features

  • High Current Gain Bandwidth Product: The 2SC2621E-RA offers a high fT (transition frequency), making it suitable for applications requiring fast switching and amplification of high-frequency signals.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency in switching applications.
  • High Power Dissipation: With the ability to dissipate a significant amount of power, the 2SC2621E-RA can handle higher currents and operate at higher temperatures without performance degradation.
  • Complementary PNP Type: ON Semiconductor provides a complementary PNP type transistor, making it easy to design push-pull amplifier stages or complementary switching circuits.

Applications

  • Audio Amplifiers
  • Power Management Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • Switch Mode Power Supplies (SMPS)
  • Relay Drivers
  • General Purpose Switching

Technical Specifications

  • Collector-Emitter Voltage (VCEO): 120V
  • Collector Current (IC): 1A
  • Collector Power Dissipation (Pc): 900mW
  • DC Current Gain (hFE): 70 - 700
  • Transition Frequency (fT): 100MHz (minimum)
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2SC2621E-RA is available in a TO-92 package, which is widely used and known for its ease of integration into various circuit designs. With its robust performance and versatile application range, this transistor from ON Semiconductor is an excellent choice for designers seeking reliability and efficiency in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess