2SC2812LR5 - ON Semiconductor
The 2SC2812LR5 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is well-suited for a wide range of electronic applications, particularly in the amplification and switching domains.
Key Features
- High Current Gain: The device boasts a high hFE level, ensuring efficient current amplification.
- Low Saturation Voltage: It features a low V<sub>CE(sat) which minimizes power loss during operation, enhancing overall energy efficiency.
- Fast Switching Times: With its quick transition capabilities, the 2SC2812LR5 is ideal for applications that require rapid switching.
- Compact Package: Encased in a small ROHM package, it is suitable for space-constrained applications.
Applications
The versatile nature of the 2SC2812LR5 allows it to be used in various electronic circuits including, but not limited to:
- Power management systems
- DC-DC converters
- Audio amplifiers
- Signal processing
- Driver stages in hi-fi amplifiers and television circuits
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
150 mA
Power Dissipation (P<sub>D)
200 mW
Operating Temperature Range (T<sub>op)
-55°C to +150°C
ON Semiconductor's 2SC2812LR5 transistor is a robust, high-performance component that offers reliability and efficiency for a variety of electronic applications. Its compact size, combined with its electrical characteristics, make it a preferred choice for designers and engineers looking to optimize their electronic designs.