EN
  • EN
  • DE

2SC2909-R

Part No 2SC2909-R
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 160V 0.07A 3-Pin NP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155550-2SC2909-R
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2909
Introduction Date July 03, 2002
Ultra Librarian 3D Model Ultra Librarian 2SC2909-R CAD Model

Description

Product Overview: 2SC2909-R

The 2SC2909-R is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is engineered to offer exceptional switching speeds and amplification capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Current Gain: The 2SC2909-R boasts a high current gain (hFE) that ensures efficient amplification of the input signal, providing robust performance in amplification circuits.
  • Low Saturation Voltage: This transistor is characterized by a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • Fast Switching Speeds: Designed with fast switching capabilities, the 2SC2909-R is capable of handling high-speed signal processing, which is critical in digital and communication systems.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC2909-R is reliable and consistent in performance, making it suitable for industrial and commercial applications where dependability is paramount.
  • Compact Package: The transistor comes in a small, surface-mount package, allowing for a compact design footprint and ease of integration into various electronic circuits.

Applications

The 2SC2909-R is versatile and can be used in a diverse array of applications, including:

  • Audio amplifiers and preamplifiers
  • Switching regulators and power supply circuits
  • Motor control circuits
  • Signal processing
  • Driver stages in hi-fi systems and televisions

Technical Specifications

Some of the key technical specifications of the 2SC2909-R include:

  • Collector-Emitter Voltage (VCEO): Specified according to product datasheet
  • Collector Current (IC): Specified according to product datasheet
  • Power Dissipation (PD): Specified according to product datasheet
  • Operating Junction Temperature Range: Specified according to product datasheet

For detailed information on the 2SC2909-R, including electrical characteristics and pin configurations, refer to the official ON Semiconductor datasheet. This resource will provide designers and engineers with all the necessary specifications to implement this transistor in their designs effectively.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess