EN
  • EN
  • DE

2SC3052F

Part No 2SC3052F
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.2A 150mW 3-Pin TO-236
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155582-2SC3052F
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3052F
Introduction Date May 07, 2006
ECCN EAR99
Country of Origin China, Philippines
Ultra Librarian 3D Model Ultra Librarian 2SC3052F CAD Model

Description

Introducing the 2SC3052F NPN Bipolar Transistor from ON Semiconductor

The 2SC3052F is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is a fundamental electronic component that is widely used in a variety of applications, including switching and amplification in industrial, commercial, and consumer electronics.

Key Features and Benefits

  • High Current Capacity: The 2SC3052F is capable of handling high current flows, making it suitable for power regulation and control applications.
  • Low Saturation Voltage: It offers low collector-emitter saturation voltage, which ensures high efficiency and reduces power losses during operation.
  • Fast Switching Speed: With its quick switching capabilities, this transistor is ideal for high-frequency operations, contributing to better performance in electronic circuits.
  • Robust Design: Built to withstand tough conditions, the 2SC3052F is highly durable and reliable, ensuring a long operational lifespan even in demanding environments.
  • Compact Package: Encased in a small and lightweight package, this transistor is optimized for space-saving designs without sacrificing performance.

Applications

The versatility of the 2SC3052F allows it to be used in a wide array of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Audio amplifiers
  • Signal amplification
  • Switching regulators

Technical Specifications

The 2SC3052F boasts impressive technical specifications that make it a top choice for engineers and designers:

  • Collector-Emitter Voltage (VCEO): Specified up to a certain voltage level
  • Collector Current (IC): Capable of supporting a high current
  • Power Dissipation (PD): Adequate for its intended applications
  • Transition Frequency (fT): High enough to allow for efficient switching in high-speed circuits

ON Semiconductor's commitment to quality ensures that the 2SC3052F transistor meets the highest standards of performance and reliability. Whether you're designing power management systems or intricate signal processing circuits, the 2SC3052F is an exceptional choice that offers a balanced blend of efficiency, durability, and compactness.

For detailed information about the 2SC3052F, including datasheets, technical drawings, and ordering information, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0571 $61.7130
70+ $1.6886 $118.2020
110+ $1.6355 $179.9050
150+ $1.5824 $237.3600
190+ $1.5304 $290.7760
255+ $1.3721 $349.8855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess