EN
  • EN
  • DE

2SC3117T

Part No 2SC3117T
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 855156-2SC3117T
Ultra Librarian 3D Model Ultra Librarian 2SC3117T CAD Model

Description

The ON Semiconductor 2SC3117T is a high-quality bipolar transistor designed for use in various electronic applications. This NPN transistor is a versatile component that can be implemented in amplification and switching circuits due to its excellent performance characteristics.

Key Features

  • High Current Gain Bandwidth Product: The 2SC3117T offers a high fT, making it suitable for applications requiring good frequency response.
  • Low Saturation Voltage: This feature allows for efficient operation, especially in low-voltage applications, reducing power loss and improving overall efficiency.
  • Fast Switching Speed: The device is capable of fast switching, making it ideal for high-speed signal processing and switching applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3117T is reliable for long-term use in critical applications.
  • Compact Package: The transistor comes in a small package, which is beneficial for space-constrained applications.

Applications

The 2SC3117T is suitable for a wide range of applications, including:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • Switching Regulators
  • DC-DC Converters

Electrical Characteristics

With a collector-emitter voltage (Vceo) of up to 50V and a collector current (Ic) of up to 800mA, the 2SC3117T can handle moderate power levels. The device also features a collector-base voltage (Vcbo) of 60V and an emitter-base voltage (Vebo) of 5V. These characteristics make the 2SC3117T a robust choice for driving medium-power loads.

Quality and Environmental Compliance

ON Semiconductor is dedicated to not only providing high-performance components but also to ensuring their products meet rigorous environmental standards. The 2SC3117T is manufactured with consideration for environmental impact, complying with RoHS directives for the reduction of hazardous substances.

Whether you are designing consumer electronics or industrial systems, the ON Semiconductor 2SC3117T offers the performance and reliability needed to meet the demands of your applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9048 $58.0960
49+ $2.3828 $116.7572
76+ $2.3088 $175.4688
104+ $2.2338 $232.3152
134+ $2.1599 $289.4266
179+ $1.9369 $346.7051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess