EN
  • EN
  • DE

2SC3134H6-TB

Part No 2SC3134H6-TB
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155656-2SC3134H6-TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3134H6-TB CAD Model

Description

The 2SC3134H6-TB is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is designed to deliver efficient current amplification and switching, making it an ideal choice for a variety of electronic applications.

Key Features

  • High Current Gain: The transistor provides a high current gain (hFE), which ensures a robust amplification of the input signal.
  • Low Saturation Voltage: It comes with a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in operation.
  • High-Speed Switching: The 2SC3134H6-TB is designed for high-speed switching applications, contributing to faster response times in circuits.
  • Thermal Stability: The device is characterized by its excellent thermal stability, which allows it to maintain performance over a wide temperature range.

Applications

This transistor is suitable for a wide range of applications, including but not limited to:

  • Power management circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and television circuits

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) Specified value Collector-Base Voltage (VCBO) Specified value Emitter-Base Voltage (VEBO) Specified value Collector Current (IC) Specified value Power Dissipation (PD) Specified value Operating Junction Temperature (Tj) Specified range Package Type Specified package

For precise values and detailed specifications, please refer to the official datasheet provided by ON Semiconductor.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The 2SC3134H6-TB transistor is manufactured with the company's stringent quality control processes, ensuring performance and longevity for your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess