The 2SC3142J4/J3 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations in power and signal management. This component is well-suited for a variety of applications, particularly in the amplification and switching domains where reliable and efficient performance is paramount.
Key Features
- High Current Gain Bandwidth Product: The 2SC3142J4/J3 boasts a high fT, making it suitable for applications requiring high-frequency performance.
- Low Saturation Voltage: This transistor is designed to have a low V<sub>CE(sat), which reduces power loss and improves efficiency in saturation mode operations.
- Complementary PNP Type Available: ON Semiconductor provides a complementary PNP transistor, allowing for the creation of push-pull, class B, and other amplifier configurations that require both NPN and PNP types.
- High Reliability: With ON Semiconductor's commitment to quality, the 2SC3142J4/J3 is built to offer high reliability and performance consistency.
Applications
The versatile nature of the 2SC3142J4/J3 allows it to be used in a diverse range of applications, including:
- Audio Amplifiers
- Switching Regulators
- DC-DC Converters
- Signal Processing Circuits
- Power Management Functions
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
Specific value (e.g., 50V)
Collector Current (I<sub>C)
Specific value (e.g., 100mA)
Power Dissipation (P<sub>D)
Specific value (e.g., 625mW)
Operating Temperature Range (T<sub>j)
Specific range (e.g., -55°C to +150°C)
For detailed information on the 2SC3142J4/J3, including mechanical data and safety standards, please refer to the official datasheet provided by ON Semiconductor. This will ensure that the component is used within its specified limits and conditions.