ON Semiconductor 2SA1179RM5-TB PNP Transistor
Introducing the 2SA1179RM5-TB, a high-quality PNP transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to meet the demanding requirements of modern electronic circuits, offering reliable performance and efficient operation. With its robust design and advanced manufacturing techniques, the 2SA1179RM5-TB is an ideal choice for a wide range of applications, including switch mode power supplies, power management systems, and audio amplifiers.
The 2SA1179RM5-TB transistor features a compact package, specifically the SOT-23, which is well-suited for space-constrained applications. Despite its small size, it delivers a high level of performance that rivals larger transistors. This makes it a highly versatile component that can be used in various electronic devices, from portable gadgets to industrial machinery.
Key specifications of the 2SA1179RM5-TB include a collector-emitter voltage (Vceo) of -50V, collector current (Ic) of -150mA, and a power dissipation (Pc) of 150mW. These ratings ensure that the transistor can handle a reasonable amount of power without compromising its operational integrity. Furthermore, the device boasts a high current gain bandwidth product (fT), which provides excellent amplification characteristics for audio and signal processing applications.
ON Semiconductor has designed the 2SA1179RM5-TB with reliability in mind. The transistor is built using high-quality materials and subjected to rigorous testing to ensure it meets stringent industry standards. This results in a product that not only performs consistently but also has a long operational lifespan, reducing the need for frequent replacements and maintenance.
For engineers and designers looking for a PNP transistor that offers a balance of size, performance, and reliability, the 2SA1179RM5-TB from ON Semiconductor is an excellent choice. Its technical specifications and build quality make it a valuable component in any electronic project or commercial product.
Whether you're designing a new piece of consumer electronics or looking to upgrade an existing system, the 2SA1179RM5-TB provides the performance and dependability that modern technology demands.