EN
  • EN
  • DE

FDMB2308PZ

Part No FDMB2308PZ
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2P-CH MLP2X3 / Mosfet Array 800mW Surface Mount 6-MLP (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series PowerTrench®
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Rds On (Max) @ Id, Vgs 36mOhm @ 5.7A, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 3030pF @ 10V
Power - Max 800mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-MLP (2x3)
Base Product Number FDMB2308
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 848949-FDMB2308PZ
Ultra Librarian 3D Model Ultra Librarian FDMB2308PZ CAD Model

Description

The FDMB2308PZ is a high-performance, integrated PowerTrench<sup>® MOSFET produced by ON Semiconductor, a leader in energy-efficient innovations. This advanced power management component is designed to deliver exceptional efficiency, reliability, and thermal performance for a wide range of applications.

Key Features

  • Low On-Resistance: The FDMB2308PZ features very low R<sub>DS(on), which minimizes conduction losses and improves overall efficiency.
  • High Power Density: Its compact 8x8 mm² MLP package allows for a smaller footprint, providing high power density for space-constrained applications.
  • Thermal Management: Excellent thermal performance is ensured thanks to its PowerTrench technology, which enhances power handling capability.
  • Integrated Schottky Diode: This device includes an integrated Schottky diode that reduces switching losses and improves efficiency during high-frequency operations.
  • Voltage Capability: It is capable of handling voltages up to 30V, making it suitable for a variety of medium voltage applications.

Applications

The FDMB2308PZ is ideal for a wide array of applications, including:

  • DC/DC converters
  • Power supplies for servers, desktops, and notebooks
  • Battery management systems
  • Load switches
  • Point of Load (POL) modules
  • Motor drives and inverters

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the FDMB2308PZ is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

Environmental Compliance

In alignment with ON Semiconductor's dedication to environmental stewardship, the FDMB2308PZ is RoHS compliant and free from harmful substances, reflecting the company's commitment to sustainability and environmental responsibility.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7847 $53.5410
70+ $1.4644 $102.5080
110+ $1.4187 $156.0570
150+ $1.3729 $205.9350
190+ $1.3271 $252.1490
255+ $1.1898 $303.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,941 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess