The 2SC3143K4-TB is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a global leader in energy-efficient innovations in power and signal management, logic, discrete, and custom devices. This particular transistor is engineered for optimal performance in a variety of electronic applications, making it a versatile component for designers and engineers.
Key Features
- High Current Gain Bandwidth Product: The 2SC3143K4-TB offers an excellent frequency response, making it suitable for high-speed switching applications.
- Low Saturation Voltage: This transistor is designed to have a low V<sub>CE(sat), which minimizes power loss and improves efficiency in operation.
- High Reliability: Built with ON Semiconductor's commitment to quality, this device ensures reliability and long-term performance in your electronic circuits.
- Compact Package: Encased in a TO-92 package, the 2SC3143K4-TB is designed for easy implementation into a wide range of electronic circuits without taking up significant space.
Applications
The 2SC3143K4-TB's robust performance characteristics make it well-suited for a variety of applications, including:
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- Driver Stages in Hi-Fi Amplifiers and Television Circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60 V
Collector Base Voltage (V<sub>CBO)
60 V
Emitter Base Voltage (V<sub>EBO)
5 V
Collector Current (I<sub>C)
1 A
Power Dissipation (P<sub>D)
900 mW
The 2SC3143K4-TB from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether for audio amplification, signal processing, or power regulation, this BJT is an excellent choice for your electronic design needs.