The 2SC3143K5-TA is a high-quality NPN bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This electronic component is designed for general-purpose amplifier and switching applications, offering reliable performance in a variety of electronic circuits. The device is characterized by its high current gain bandwidth product and excellent linearity, making it an ideal choice for audio amplifiers, signal processing, and other analog applications.
Key Features:
- High Current Gain Bandwidth Product: This transistor provides a high transition frequency, which is essential for applications requiring fast switching and amplification of high-frequency signals.
- Low Saturation Voltage: The 2SC3143K5-TA has a low collector-emitter saturation voltage, which translates into improved efficiency and reduced power losses in electronic circuits.
- High Power Dissipation: With its ability to dissipate a considerable amount of power, the transistor can handle higher currents and operate at higher temperatures without performance degradation.
- Robust Design: The device is built to withstand harsh conditions, making it suitable for industrial and automotive applications where reliability is crucial.
Applications:
- Audio Power Amplifiers
- Signal Processing
- Driver Stages in Hi-Fi Amplifiers
- Switching Regulators
- DC-DC Converters
Product Specifications:
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
50 V
Collector-Base Voltage VCBO
60 V
Emitter-Base Voltage VEBO
5 V
Collector Current - Continuous IC
150 mA
Power Dissipation Pd
400 mW
DC Current Gain hFE
70 to 700
The 2SC3143K5-TA from ON Semiconductor is a versatile and durable transistor that meets the needs of modern electronic designs requiring high performance and reliability. Its robust construction and electrical characteristics ensure it remains a preferred choice for engineers and designers in a wide array of applications.