EN
  • EN
  • DE

2SC3356LT1G

Part No 2SC3356LT1G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751186-2SC3356LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3356LT1G CAD Model

Description

Product Overview: 2SC3356LT1G - ON Semiconductor

The 2SC3356LT1G is a high-quality NPN Radio Frequency Transistor manufactured by ON Semiconductor, designed to meet the rigorous demands of today's advanced electronic devices. This transistor is well-suited for applications in low noise amplifiers, oscillators, and various other RF components. Its robust design and construction make it a reliable choice for engineers and designers alike.

Key Features

  • High Gain Bandwidth Product: The 2SC3356LT1G boasts a high gain bandwidth product (fT) of 7 GHz, making it ideal for high-frequency applications.
  • Low Noise Figure: With a low noise figure, this transistor is perfect for applications where signal integrity is paramount.
  • Optimized for 12V: The device is optimized for a 12V power supply, providing a convenient voltage range for many RF applications.
  • Miniature Package: The transistor comes in a small SOT-23 package, which is excellent for space-constrained applications.
  • High Transition Frequency: Featuring a high transition frequency, the 2SC3356LT1G is suitable for high-speed switching applications.

Applications

  • Low Noise Amplifiers (LNAs)
  • RF Oscillators
  • IF Amplifiers in TV Tuners
  • Microwave Low Noise Amplifiers
  • Various RF circuits

With its exceptional performance characteristics, the 2SC3356LT1G is a versatile component that can be deployed in a wide array of electronic devices. Whether it's for consumer electronics, communication systems, or industrial equipment, this RF transistor from ON Semiconductor is an excellent choice for enhancing RF performance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SC3356LT1G is built to meet stringent standards, ensuring both reliability and performance. Engineers can integrate this component into their designs with confidence, knowing it will provide consistent operation over its intended lifespan.

For detailed specifications and application notes, customers are encouraged to refer to the official ON Semiconductor datasheets and product guides. The 2SC3356LT1G is not just a component; it's a reliable building block for high-performance RF solutions.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess