EN
  • EN
  • DE

2SC3361

Part No 2SC3361
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.15A 150mW 3-Pin Case CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155764-2SC3361
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3361
Introduction Date August 29, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3361 CAD Model

Description

ON Semiconductor 2SC3361 High-Frequency Low-Noise NPN Transistor

The 2SC3361 is a high-performance NPN bipolar transistor crafted by ON Semiconductor, renowned for its exceptional frequency response and low-noise characteristics. This component is specifically designed to cater to applications that demand high-speed switching and amplification, making it an ideal choice for a broad range of electronic circuits.

Constructed with state-of-the-art semiconductor technology, the 2SC3361 transistor is capable of operating at very high frequencies, with a transition frequency (fT) typically in the GHz range. This makes it perfectly suited for use in RF (radio frequency) amplification, VHF (very high frequency), and UHF (ultra-high frequency) applications, where signal integrity and noise performance are critical.

One of the key features of the 2SC3361 is its low noise figure, which ensures that the signal-to-noise ratio is maintained at optimal levels. This characteristic is particularly important in sensitive audio applications, pre-amplifiers, and high-fidelity systems where clarity and sound quality are paramount. Furthermore, the low noise operation also benefits communication systems, where clear signal transmission and reception are necessary for reliable performance.

The 2SC3361 transistor is housed in a compact package, allowing for efficient use of space on a printed circuit board (PCB). Its small footprint does not compromise its power handling capabilities, making it a versatile component for both portable and stationary electronic devices.

Additional features of the 2SC3361 include its high gain-bandwidth product and excellent linearity, which contribute to its ability to amplify signals without significant distortion. This makes it an excellent choice for use in mixers, oscillators, and other signal processing circuits where maintaining signal integrity is crucial.

In summary, the ON Semiconductor 2SC3361 NPN transistor is a high-quality component that offers a remarkable combination of high-frequency performance, low noise, and reliability. Whether for audio amplification, RF communication, or any application requiring clean and efficient signal processing, the 2SC3361 is a dependable choice that engineers and designers can turn to.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1019 $60.6045
130+ $0.9044 $117.5720
200+ $0.8755 $175.1000
275+ $0.8478 $233.1450
355+ $0.8189 $290.7095
475+ $0.7346 $348.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess