2SC3382-5-TB by ON Semiconductor
The 2SC3382-5-TB, manufactured by ON Semiconductor, is a high-performance NPN bipolar transistor designed for use in a variety of electronic applications. This component is known for its reliability and efficiency, making it a preferred choice for professionals in the electronics industry.
Key Features
- High Current Gain Bandwidth Product: With a high transition frequency, the 2SC3382-5-TB is capable of operating at higher frequencies, making it suitable for audio amplifiers, signal processing, and high-speed switching applications.
- Low Saturation Voltage: The transistor has a low V<sub>CE(sat), which reduces power loss and improves efficiency, particularly in saturation-driven applications.
- Complementary PNP Type Available: The 2SC3382-5-TB has a complementary PNP type, allowing for push-pull configurations that are often required in power amplifiers and other balanced circuit designs.
- Miniature Package: Encased in a small TO-92 package, it is ideal for compact designs where space is at a premium.
Applications
The versatile nature of the 2SC3382-5-TB transistor makes it suitable for a wide range of applications, including:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in hi-fi amplifiers and television circuits
- Various switching applications
Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120V
Collector Base Voltage (V<sub>CBO)
140V
Emitter Base Voltage (V<sub>EBO)
5V
Collector Current (I<sub>C)
50mA
Power Dissipation (P<sub>D)
400mW
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The 2SC3382-5-TB transistor is designed to meet strict quality control standards, ensuring consistent performance and durability for industrial and commercial use.