The 2SC3392-6-TB is a high-performance NPN bipolar transistor from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to meet the rigorous demands of modern electronic circuits, offering a perfect blend of low power consumption and high efficiency. It is widely used in various applications, including audio amplification, switching, and signal processing.
Key Features
- High Current Gain Bandwidth Product: With a transition frequency (fT) typically at 120 MHz, the 2SC3392-6-TB provides excellent performance for high-frequency applications.
- Low Saturation Voltage: The transistor has a low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
- High Power Dissipation: Capable of dissipating up to 900mW, this component can handle relatively high levels of power, making it suitable for a variety of demanding applications.
- Complementary Pair: The 2SC3392-6-TB can be paired with a PNP transistor for push-pull configurations, enabling more complex circuit designs.
Applications
The versatile nature of the 2SC3392-6-TB allows it to be used in a wide array of applications. Some of the most common uses include:
- Audio frequency amplifier stages
- Driver stages in hi-fi amplifiers and television circuits
- Low noise signal processing
- Switching regulators
- DC-DC converters
Product Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
120V
Collector Current (Ic)
50mA
Collector Power Dissipation (Pc)
900mW
DC Current Gain (hFE)
70 to 240
Package
TO-92
The 2SC3392-6-TB is available in a TO-92 package, known for its compact size and ease of mounting on printed circuit boards. ON Semiconductor's commitment to quality ensures that this transistor is a reliable component for any electronic project or commercial product.