EN
  • EN
  • DE

2SC3398-TB-E

Part No 2SC3398-TB-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 0.1A, 50V, NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 5,997 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 13535-2SC3398-TB-E
Ultra Librarian 3D Model Ultra Librarian 2SC3398-TB-E CAD Model

Description

2SC3398-TB-E Transistor by ON Semiconductor

The 2SC3398-TB-E is a high-performance NPN bipolar junction transistor (BJT) manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This component is designed to cater to a wide range of electronic applications, particularly those requiring efficient amplification and switching capabilities.

Constructed with state-of-the-art materials, the 2SC3398-TB-E offers excellent power handling and stability. It is characterized by its high current gain bandwidth product and low collector-emitter saturation voltage, making it an ideal choice for audio frequency amplifier applications and general-purpose switching circuits.

Key Features:

  • High Current Gain Bandwidth Product (fT): This parameter is indicative of the transistor's ability to amplify high-frequency signals, making it suitable for audio and RF applications.
  • Low Collector-Emitter Saturation Voltage (V<sub>CE(sat)): This feature ensures low power loss during the switching process, enhancing the efficiency of the transistor in various circuits.
  • High Collector Current (I<sub>C): The transistor can handle significant current, which is beneficial for driving larger loads or for applications requiring higher power levels.
  • Complementary to 2SA1360-TB-E: The 2SC3398-TB-E can be paired with the 2SA1360-TB-E PNP transistor for push-pull amplifier configurations, providing a balanced, high-fidelity output.

Applications:

  • Audio Frequency Amplifiers
  • General Purpose Switching
  • Driver Stages in Hi-Fi Amplifiers
  • Signal Processing Circuits

The 2SC3398-TB-E transistor is housed in a compact package, making it suitable for use in space-constrained applications. It also features a robust construction that ensures reliability and longevity, even in demanding environments. Whether you are designing a high-fidelity audio system, constructing a reliable switching network, or developing signal processing hardware, the 2SC3398-TB-E from ON Semiconductor is a choice that promises to deliver performance and quality.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet provided by ON Semiconductor. This will ensure the correct and safe implementation of the 2SC3398-TB-E in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,411 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess