EN
  • EN
  • DE

2SC3402

Part No 2SC3402
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSTR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 13536-2SC3402
Ultra Librarian 3D Model Ultra Librarian 2SC3402 CAD Model

Description

2SC3402 Transistor by ON Semiconductor

The 2SC3402 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This versatile transistor is well-suited for a variety of electronic applications, particularly in audio frequency and driver stages in high-fidelity amplifiers and signal processing circuits.

Key Features:

  • High Current Gain Bandwidth Product: With a transition frequency typically in the range of tens of MHz, the 2SC3402 is capable of amplifying signals with excellent fidelity, making it ideal for audio applications.
  • Low Noise: Engineered to have low noise characteristics, this transistor is perfect for audio pre-amplifiers and other sensitive audio circuitry where minimal signal distortion is crucial.
  • High Voltage Tolerance: The 2SC3402 can withstand higher voltage applications, allowing it to be used in more demanding electronic circuits.
  • Robust Thermal Performance: Thanks to ON Semiconductor's commitment to quality, the 2SC3402 boasts a solid thermal performance, ensuring reliability even under varying operational temperatures.

Applications:

  • Audio Frequency Amplifier Stages
  • Signal Processing Circuits
  • Driver Stages in Hi-Fi Amplifiers
  • General Purpose Switching

The 2SC3402 is housed in a TO-92 package, which is widely recognized for its ease of integration into various circuit boards. Its three-pin configuration makes it straightforward to implement in both through-hole and surface-mounted PCB designs.

ON Semiconductor ensures that the 2SC3402 meets rigorous standards for performance and reliability. Whether you are developing a high-end audio amplifier or a simple signal processing unit, the 2SC3402 provides the efficiency and performance needed for high-quality electronic designs. Its combination of features makes it a valuable component for electronics enthusiasts and professionals alike looking to create stable and high-performing electronic products.

You May Also Be Interested in

Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess