EN
  • EN
  • DE

L6221AD013TR

Part No L6221AD013TR
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN DARL 50V 1.8A 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 4 NPN Darlington (Quad)
Maximum Current Collector 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 1.6V @ 1.8A
Maximum Power Dissipation 1W
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 127040-L6221AD013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6221AD013TR CAD Model

Description

The L6221AD013TR from STMicroelectronics is a high-performance, integrated motor driver IC designed specifically for precision motor control applications. This compact and efficient device is an ideal solution for driving both inductive loads and other high-current/high-voltage loads which are essential in a wide range of industrial, automotive, and consumer applications.

Key Features

  • Output Current: The L6221AD013TR can deliver up to 1.5 A of continuous current per channel, making it suitable for driving small to medium-sized motors.
  • Operating Voltage Range: It operates over a wide supply voltage range from 8 V to 52 V, providing flexibility for various design requirements.
  • Integrated Protections: The device comes with a suite of protection features including thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe operation under adverse conditions.
  • High Integration: The IC integrates dual full-bridge drivers, reducing the number of external components required for operation and simplifying circuit design.
  • Efficiency: Its low on-resistance reduces power dissipation, thereby enhancing efficiency and reliability.

Applications

The L6221AD013TR is versatile and can be used in a variety of applications such as:

  • Stepper motors for printers, scanners, and other office automation machines
  • DC brush motors in home appliances and industrial equipment
  • Actuator drives for automotive applications

Product Specifications

Parameter Value Product Category Motor / Motion / Ignition Controllers & Drivers Mounting Style SMD/SMT Package / Case SO-20 Output Current 1.5 A Operating Supply Voltage 8 V to 52 V Operating Temperature -40°C to +150°C

The L6221AD013TR is available in a surface-mount package and is provided in tape and reel form for automated assembly processes, denoted by the 'TR' suffix in its part number. With its robust design and comprehensive feature set, the L6221AD013TR is a reliable choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Texas Instruments
HIGH-VOLTAGE HIGH-CURRENT DARLINGTON TRANSISTOR ARRAY | IC PWR RELAY 7NPN 1:1 16SO
Lowest to $0.4379
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess