The 2SC3441-T12-2F is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to meet the stringent demands of modern electronic circuits, offering a perfect blend of efficiency and reliability for a wide range of applications.
Key Features
- High Current Capacity: With the ability to handle significant current, this transistor is ideal for power amplification and switching applications.
- High-Speed Switching: The 2SC3441-T12-2F is optimized for high-speed switching, making it suitable for high-frequency operations.
- Low Saturation Voltage: The low V<sub>CE(sat) ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the device it is used in.
- Robust Thermal Performance: Engineered to dissipate heat effectively, it can operate reliably at higher temperatures without performance degradation.
- Compact Design: The transistor comes in a small package, making it a space-saving solution for densely packed PCBs.
Applications
The 2SC3441-T12-2F is versatile and can be used in various applications, including:
- Power supply circuits
- Audio amplifiers
- Motor control systems
- Switching regulators
- DC-DC converters
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
140V
Collector Current (I<sub>C)
10A
Power Dissipation (P<sub>D)
100W
Operating Temperature Range (T<sub>J)
-55°C to +150°C
Package
TO-3PB
With its robust design and superior electrical characteristics, the 2SC3441-T12-2F from ON Semiconductor is an excellent choice for designers looking for a reliable transistor capable of delivering high performance in demanding environments.