EN
  • EN
  • DE

2SC3649T-TD-E

Part No 2SC3649T-TD-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 1.5A PCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Bipolar (BJT) Transistor 160 V 1.5 A 500 mW
Manufacturer ON Semiconductor
Package Reel - TR
Family Name 2SC3649
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2SC3649T-TD-EOSTR, 2SC3649T-TD-EOSDKR, 2SC3649T-TD-E-ND, 2SC3649T-TD-EOSCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855169-2SC3649T-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SC3649T-TD-E CAD Model

Description

The 2SC3649T-TD-E from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in a wide range of electronic applications. This versatile transistor offers excellent amplification and switching characteristics, making it an ideal choice for designers looking for reliable and efficient components.

Key Features

  • Voltage and Current Ratings: It features a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 150mA, providing a good balance between voltage handling and current capacity.
  • High Gain Bandwidth Product: With a transition frequency (ft) of 250MHz, this transistor is capable of operating at high frequencies, which is beneficial for applications requiring fast switching and signal processing.
  • Low Noise Figure: The 2SC3649T-TD-E offers a low noise figure, making it suitable for audio amplifiers and sensitive radio frequency (RF) applications where signal integrity is crucial.
  • Power Dissipation: It has a power dissipation (Pc) of 200mW, allowing it to handle moderate levels of power without overheating.
  • Miniature Package: Housed in a compact TO-92 package, this transistor is designed for space-constrained applications without compromising performance.

Applications

The 2SC3649T-TD-E is a versatile component that can be used in a variety of electronic circuits. Some of its common applications include:

  • Audio frequency amplifiers and drivers
  • Signal amplification in RF designs
  • General-purpose switching
  • Voltage regulation circuits
  • Oscillator circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC3649T-TD-E is no exception. This component is manufactured to meet high standards, ensuring consistent performance and longevity in your electronic designs.

Environmental Compliance

The 2SC3649T-TD-E is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with environmentally safe materials and processes. This commitment to environmental sustainability makes it a responsible choice for both manufacturers and consumers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8802 $52.8120
140+ $0.7223 $101.1220
215+ $0.6997 $150.4355
300+ $0.6771 $203.1300
385+ $0.6546 $252.0210
515+ $0.5868 $302.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,194 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess