EN
  • EN
  • DE

2SC3651

Part No 2SC3651
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 100V 0.2A 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155925-2SC3651
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3651
Introduction Date March 03, 2010
Ultra Librarian 3D Model Ultra Librarian 2SC3651 CAD Model

Description

The 2SC3651 is a high-performance NPN bipolar transistor from ON Semiconductor, designed to meet the needs of a wide range of electronic applications. Renowned for its reliability and efficiency, this component is a staple in the industry for power amplification and switching applications.

Key Features

  • High Current Capacity: The 2SC3651 is capable of handling high current, making it suitable for power regulation in demanding circuits.
  • High Voltage Tolerance: With its ability to withstand high voltages, it is an excellent choice for applications that experience voltage spikes or require high voltage operations.
  • Fast Switching Speed: The transistor switches on and off rapidly, enabling efficient operation in high-frequency circuits.
  • Low Saturation Voltage: This feature minimizes power loss and improves efficiency, especially in saturated switch applications.
  • Excellent Gain Characteristics: The 2SC3651 offers high gain, which allows for better signal amplification.

Applications

The 2SC3651 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Audio amplifiers
  • Switching regulators
  • Motor control systems
  • Inverter circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) Up to 400V Collector Current (I<sub>C) Up to 7A Power Dissipation (P<sub>D) 40W Transition Frequency (f<sub>T) 30MHz Operating Junction Temperature (T<sub>j) -55°C to +150°C

Whether you're designing a new power supply or looking to improve an existing audio amplifier, the 2SC3651 from ON Semiconductor offers the performance and reliability you need. Its robust design and superior electrical characteristics make it an ideal choice for engineers and professionals seeking a transistor that won't compromise on quality.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2973 $59.7298
62+ $1.8850 $116.8700
95+ $1.8261 $173.4795
131+ $1.7672 $231.5032
170+ $1.7082 $290.3940
227+ $1.5315 $347.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess