EN
  • EN
  • DE

2SC3675

Part No 2SC3675
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 80V 4A 40000mW 3-Pin(3+Tab) TO-225 Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 155937-2SC3675
Popularity Low
Supply and Demand Status Limited
Family Name 2SC3675
Introduction Date June 23, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3675 CAD Model

Description

The 2SC3675 is a high-voltage, high-speed switching NPN transistor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This transistor is part of ON Semiconductor's comprehensive portfolio of discrete devices that are known for their reliability and performance in various applications. The 2SC3675 is widely used in power management and conversion systems, as well as in high-frequency switching circuits.

Key Features

  • Voltage Capabilities: The 2SC3675 is capable of withstanding high collector-emitter voltages, making it suitable for circuits that operate at higher voltages.
  • Speed: This transistor is designed for high-speed switching, offering quick transition times that are essential for efficient circuit operation.
  • Current Handling: It can handle significant current loads without degradation of performance, ensuring reliability in demanding situations.
  • Power Dissipation: With a high power dissipation rating, the 2SC3675 can manage higher levels of power, which is crucial for power-intensive applications.
  • Package: The device comes in a TO-220 package, which is known for its ease of mounting and good thermal performance.

Applications

The versatility of the 2SC3675 NPN transistor allows it to be used in a wide range of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Inverters
  • High-frequency power amplifiers
  • General-purpose switching applications

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 800V Collector Current (Ic) 3A Power Dissipation (Pd) 40W Transition Frequency (fT) 10MHz Operating Junction Temperature (Tj) -55°C to +150°C

With its robust design and superior electrical characteristics, the 2SC3675 from ON Semiconductor is a reliable choice for designers who need a transistor that can deliver performance and durability.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess