The 2SC3773 is a high-quality NPN transistor from ON Semiconductor, designed to offer excellent performance in a variety of electronic applications. This component is a staple in the field of power amplification and switching, making it a versatile choice for engineers and designers looking for reliability and efficiency.
Key Features
- High Current Capacity: The 2SC3773 is capable of handling significant current, making it suitable for high-power applications.
- High Voltage Tolerance: With its ability to withstand high voltages, this transistor is ideal for use in circuits that experience large voltage swings.
- Low Saturation Voltage: This feature ensures that the transistor can switch on and off efficiently, minimizing power loss and improving performance.
- Fast Switching Speed: The 2SC3773 is designed for applications requiring rapid switching, providing quick response times and enhancing overall circuit speed.
- Robust Construction: Built with ON Semiconductor's commitment to quality, this transistor offers a long operational life and stable performance.
Applications
The versatility of the 2SC3773 allows it to be used in a wide array of applications. It is particularly well-suited for:
- Power regulators
- DC-DC converters
- Motor control circuits
- Audio amplifiers
- Switching power supplies
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
160V
Collector Current (Ic)
1.5A
Power Dissipation (Pd)
25W
Transition Frequency (fT)
30MHz
Operating Temperature Range
-55°C to +150°C
With its robust design and excellent electrical characteristics, the ON Semiconductor 2SC3773 NPN transistor is a reliable choice for professionals looking to enhance their electronic designs with a component that delivers both performance and durability.