EN
  • EN
  • DE

2SC3917

Part No 2SC3917
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSTR NPN / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,959 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 542856-2SC3917
Ultra Librarian 3D Model Ultra Librarian 2SC3917 CAD Model

Description

ON Semiconductor 2SC3917 Product Overview

The 2SC3917 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of applications requiring fast switching and high current capabilities. This versatile transistor is a perfect choice for designers looking for a reliable component that can handle demanding electrical environments.

Key Features

  • High Current Handling: The 2SC3917 is capable of handling significant current, making it suitable for power amplification and switching applications.
  • Fast Switching Speed: Designed for rapid transitions between on and off states, this transistor is ideal for high-frequency applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2SC3917 minimizes power loss and improves efficiency in saturated applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the 2SC3917 offers stable performance and a long operational lifespan.
  • Wide Operating Temperature Range: This transistor can operate over a broad temperature range, making it suitable for challenging thermal environments.

Applications

The 2SC3917 is a versatile component that can be used in a variety of electronic circuits. Some of the common applications include:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching power supplies
  • Driver stages in high-fidelity amplifiers and sound systems

Technical Specifications

Some of the key technical specifications of the 2SC3917 include:

  • Collector-Emitter Voltage (V<sub>CEO): Specified by the datasheet
  • Collector Current (I<sub>C): Specified by the datasheet
  • Power Dissipation (P<sub>D): Specified by the datasheet
  • Transition Frequency (f<sub>T): Specified by the datasheet
  • Operating Junction Temperature (T<sub>j): Specified by the datasheet

For precise values and additional technical details, users should consult the official datasheet provided by ON Semiconductor.

Quality and Environmental Compliance

ON Semiconductor ensures that the 2SC3917 meets stringent quality standards and environmental regulations. The product is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications.

Overall, the 2SC3917 from ON Semiconductor is a robust and efficient transistor that offers excellent performance for a wide range of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1413 $115.8660
1,270+ $0.1369 $173.8630
1,745+ $0.1325 $231.2125
2,260+ $0.1280 $289.2800
3,020+ $0.1148 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess