EN
  • EN
  • DE

2SC4027S-E

Part No 2SC4027S-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 1.5A TP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 450mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 1W
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TP
Win Source Part Number 038908-2SC4027S-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4027S-E CAD Model

Description

The 2SC4027S-E from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor is known for its high-speed switching capabilities, making it an ideal choice for power amplification and switching applications. With its robust design, the 2SC4027S-E is capable of handling high voltages and currents while maintaining stability and reliability.

Key Features

  • Voltage and Current Ratings: The 2SC4027S-E is designed to withstand a collector-base voltage (VCBO) of 300V, a collector-emitter voltage (VCEO) of 300V, and a collector current (IC) of up to 10A, making it suitable for high-voltage applications.
  • High Transition Frequency: With a transition frequency (fT) of 20MHz, this transistor is capable of operating at high frequencies, which is essential for applications such as RF amplification.
  • Power Dissipation: It has a power dissipation (PC) rating of 80W, allowing it to handle significant power levels without overheating.
  • High hFE: The high DC current gain (hFE) ensures efficient current amplification, making the 2SC4027S-E suitable for driving heavy loads.

Applications

The 2SC4027S-E transistor is commonly used in a variety of applications including:

  • Power supply units
  • Audio power amplifiers
  • Switching regulators
  • Motor control circuits
  • Inverter circuits
  • General-purpose amplification

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 2SC4027S-E is no exception. It is manufactured using state-of-the-art processes to ensure consistent performance and longevity. Suitable for commercial-grade applications, this transistor is designed to meet the stringent requirements of the electronics industry.

Whether you are designing a new power management system or upgrading an existing one, the 2SC4027S-E offers the performance and reliability you need to ensure your project's success.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4701 $51.7110
260+ $0.3858 $100.3080
405+ $0.3737 $151.3485
555+ $0.3617 $200.7435
720+ $0.3496 $251.7120
960+ $0.3134 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess