EN
  • EN
  • DE

BFU550XRR

Part No BFU550XRR
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 12V 11GHZ SOT143R / RF Transistor NPN 12V 50mA 11GHz 450mW Surface Mount SOT-143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 12V
Frequency - Transition 11GHz
Noise Figure (dB Typ @ f) 0.7dB @ 900MHz
Gain 21.5dB
Power - Max 450mW
DC Current Gain (hFE) (Min) @ Ic, Vce 60 @ 15mA, 8V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOT-143R
Supplier Device Package SOT-143R
Base Product Number BFU550
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BFU550XRR-ND,568-11518-6,934067713215,568-11518-1,568-11518-2
Standard Package 3,000
Win Source Part Number 1325614-BFU550XRR
Ultra Librarian 3D Model Ultra Librarian BFU550XRR CAD Model

Description

The BFU550XRR is a cutting-edge RF transistor designed by NXP Semiconductors, a leader in the electronic components industry. This product stands out for its high performance and reliability, making it an ideal choice for a wide range of RF applications.

Key Features

  • Frequency Range: The BFU550XRR operates efficiently over a broad frequency range, making it versatile for various applications in the RF domain.
  • High Gain: It offers a high gain that ensures strong signal amplification, which is critical for high-frequency applications.
  • Low Noise Figure: The low noise figure of this transistor makes it suitable for sensitive RF reception applications, where signal clarity is paramount.
  • High Efficiency: With its high efficiency, the BFU550XRR ensures optimal performance while minimizing power loss, which is essential for sustainable and cost-effective operations.
  • Robustness: Designed to withstand tough conditions, this transistor is built to deliver consistent performance even under stress, ensuring longevity and durability.

Applications

The BFU550XRR is adept for use in a variety of applications. Its robust design and high-performance characteristics make it particularly well-suited for:

  • Low-noise amplifiers in cellular and GPS systems
  • RF circuitry in telecommunication infrastructure
  • Professional and consumer audio equipment
  • High-frequency oscillators and mixers
  • Satellite and terrestrial communication systems

Technical Specifications

The BFU550XRR boasts technical specifications that cater to demanding RF requirements:

  • Advanced SiGe:C technology for superior performance
  • Excellent linearity for accurate signal reproduction
  • Compact package design for space-sensitive applications
  • Compatibility with various types of circuit board materials

In conclusion, the BFU550XRR from NXP is an excellent choice for design engineers looking for a reliable and efficient RF transistor. Its superior performance and adaptability to a range of applications make it a valuable component in any RF system.

You May Also Be Interested in

ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess