ON Semiconductor 2SC4066 Product Overview
The ON Semiconductor 2SC4066 is a high-quality bipolar junction transistor (BJT) that serves a wide range of applications in the electronics industry. This NPN transistor is designed to offer excellent performance in switching and amplification tasks, making it a versatile component for various circuits.
Key Features:
- High Current Gain Bandwidth Product: The 2SC4066 boasts a high transition frequency, which makes it suitable for applications requiring fast switching and high-frequency operations.
- Low Saturation Voltage: This transistor is designed to have a low collector-emitter saturation voltage, which enhances its efficiency by reducing power loss during operation.
- High Power Dissipation: With an ability to dissipate high amounts of power, the 2SC4066 can handle larger currents and voltages, making it ideal for power applications.
- Robust Construction: The device is encapsulated in a durable package, ensuring long-term reliability and stability under various environmental conditions.
Applications:
The 2SC4066 is widely used in an array of electronic applications, including but not limited to:
- Audio frequency amplifier stages
- Signal processing circuits
- Driver stages in high-fidelity amplifiers and sound equipment
- Switching regulators and power supply circuits
- General purpose switching and amplification
Technical Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
120V
Collector-Emitter Voltage (VCEO)
80V
Emitter-Base Voltage (VEBO)
5V
Collector Current (IC)
1A
Total Device Dissipation (PD)
25W
Junction Temperature (Tj)
150°C
Transition Frequency (fT)
120MHz
In summary, the ON Semiconductor 2SC4066 is a high-performance NPN transistor that provides reliability and efficiency for a variety of electronic applications. Its ability to operate at high frequencies with low power loss makes it an excellent choice for designers and engineers looking to optimize their circuits.