EN
  • EN
  • DE

2SC4069

Part No 2SC4069
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156154-2SC4069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4069 CAD Model

Description

ON Semiconductor 2SC4069 Bipolar Transistor

The 2SC4069 from ON Semiconductor is a high-voltage, high-speed switching bipolar transistor that is designed to cater to a wide range of electronic applications. This NPN transistor is a critical component for designers focusing on efficiency and reliability in their circuit designs. The 2SC4069 is particularly suitable for use in power supplies, converters, inverters, and other high-voltage switching applications.

Constructed with ON Semiconductor's innovative technology, the 2SC4069 boasts excellent performance characteristics. It is capable of withstanding voltages up to 800V, which makes it an ideal choice for circuits that operate under high voltage conditions. The device also provides a collector current of up to 2A, ensuring that it can handle significant power levels without compromising on performance.

The 2SC4069 transistor features a low collector-to-emitter saturation voltage, which contributes to its high efficiency by minimizing power loss during operation. This characteristic is particularly beneficial in applications where power conservation is crucial. Additionally, the fast switching speed of the 2SC4069 makes it an excellent component for high-frequency operations, providing quick response times and reducing energy waste in switching applications.

ON Semiconductor has designed the 2SC4069 with reliability in mind. Its robust construction ensures a long operational life and stable performance even under stressful conditions. The device is also characterized by its excellent safe operating area (SOA), which provides designers with the confidence that the transistor will operate safely within its specified limits.

For ease of integration into various circuit designs, the 2SC4069 comes in a TO-220 package, which is widely used and recognized in the industry for its thermal and mechanical robustness. The package also allows for efficient heat dissipation, which is critical for maintaining the longevity and reliability of the transistor when it is operating at high currents or voltages.

In summary, the ON Semiconductor 2SC4069 is a versatile and reliable bipolar transistor that offers high voltage capability, fast switching speeds, and energy-efficient operation. Its robust design and packaging make it a valuable component for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess