EN
  • EN
  • DE

2SC4080D-TD

Part No 2SC4080D-TD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156159-2SC4080D-TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4080D-TD CAD Model

Description

2SC4080D-TD - ON Semiconductor

The 2SC4080D-TD from ON Semiconductor is a high-performance NPN bipolar transistor designed for use in various electronic applications. This compact semiconductor device offers excellent switching speeds and is ideal for high-frequency amplification due to its low capacitance and high gain-bandwidth product. Its robust design ensures reliability and a long operational lifespan, making it a preferred choice for designers and engineers.

Key Features:

  • High Current Gain: The 2SC4080D-TD boasts a high current gain (hFE), which is critical for applications requiring signal amplification.
  • Low Collector-Emitter Saturation Voltage: This characteristic minimizes power loss and improves efficiency, especially important in battery-powered devices.
  • Fast Switching Speeds: Its rapid switching capabilities make it suitable for high-speed signal processing applications.
  • High Gain-Bandwidth Product: With a high fT, the transistor is capable of operating at high frequencies, making it ideal for RF applications.
  • Low Output Capacitance: The reduced capacitance facilitates faster response times and is beneficial in high-speed circuit designs.
  • RoHS Compliant: The 2SC4080D-TD adheres to the Restriction of Hazardous Substances Directive, ensuring environmental safety and sustainability.

Applications:

The versatility of the 2SC4080D-TD allows it to be used in a wide array of applications, including but not limited to:

  • Audio amplifiers and preamplifiers
  • Signal processing
  • Switching regulators
  • DC-DC converters
  • Oscillators
  • RF amplifiers
  • Driver stages in high-fidelity amplifiers and sound systems

Product Specifications:

Parameter Value Collector-Emitter Voltage (Vceo) 20V Collector Current (Ic) 50mA Power Dissipation (Pd) 150mW Collector-Base Voltage (Vcbo) 30V Emitter-Base Voltage (Vebo) 5V Operating and Storage Junction Temperature Range (Tj, Tstg) -55 to +150°C

Overall, the 2SC4080D-TD from ON Semiconductor is a reliable and efficient solution for a multitude of electronic circuits where high-speed switching and amplification are required.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess