2SC4080E-TD Bipolar Transistor from ON Semiconductor
The 2SC4080E-TD is a high-quality NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is specifically engineered to offer excellent performance in a variety of electronic applications, making it a versatile choice for designers and engineers looking to enhance their circuits.
With its compact SOT-89 package, the 2SC4080E-TD is optimized for space-constrained applications. It boasts a high collector-emitter voltage (VCEO) of 25V, which allows it to handle moderate voltage levels efficiently while maintaining the integrity of the signal. The collector current (IC) rating of 500mA is indicative of its ability to drive moderate loads, making it an ideal choice for amplification and switching applications.
The transition frequency (fT) of this transistor is 250MHz, which means it can be used effectively in high-frequency applications. This high transition frequency ensures that the 2SC4080E-TD can deliver excellent performance in RF (Radio Frequency) amplification and fast-switching circuits. Additionally, the low collector-emitter saturation voltage (VCE(sat)) minimizes power loss and improves efficiency, which is particularly important for battery-powered devices.
The 2SC4080E-TD also features a low output capacitance (Cob) which enhances its performance in high-speed switching applications. This characteristic, combined with its fast switching speeds, makes the transistor well-suited for digital circuits, power management systems, and other applications where rapid state changes are crucial.
ON Semiconductor's commitment to quality ensures that the 2SC4080E-TD meets strict industry standards for reliability and performance. This transistor is well-suited for use in consumer electronics, telecommunication systems, and industrial equipment, among others. Whether you are designing an audio amplifier, a power supply, or a wireless communication module, the 2SC4080E-TD offers the functionality and reliability you need to build a top-performing product.
In summary, the 2SC4080E-TD from ON Semiconductor is a robust NPN bipolar transistor that combines a high transition frequency, low saturation voltage, and moderate power handling capabilities, all in a small, surface-mount package. Its versatile characteristics make it an excellent choice for a wide range of electronic applications.