The 2SC4112-TB is a high-performance NPN bipolar transistor from ON Semiconductor, designed to meet the needs of a wide array of electronic applications. This versatile component is well-suited for amplification and switching purposes, providing reliable performance in various circuits.
Key Features
- High Current Capacity: The 2SC4112-TB is capable of handling high current, making it suitable for power amplification stages in audio applications and other high-power requirements.
- Low Saturation Voltage: It features a low collector-emitter saturation voltage, which ensures efficient operation with minimal power loss, thereby improving overall system efficiency.
- High-Speed Switching: Designed for rapid switching, this transistor is ideal for use in digital circuits where fast response times are crucial.
- Robust Thermal Performance: With its excellent thermal characteristics, the 2SC4112-TB can sustain stable operation even under high-temperature conditions, extending the life of the product.
Applications
The 2SC4112-TB is a versatile component that can be used in various applications, including:
- Power Management Circuits
- Audio Amplifiers
- Signal Processing
- Switching Regulators
- Driver Stages in Hi-Fi Amplifiers
- DC-DC Converters
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage (VCEO)
50V
Collector Current (IC)
1A
Power Dissipation (Pd)
900mW
Operating Temperature Range
-55°C to +150°C
Package/Case
Through-Hole
The 2SC4112-TB from ON Semiconductor stands out for its reliability, efficiency, and flexibility, making it a top choice for designers and engineers looking for a high-quality NPN transistor for their electronic designs.