EN
  • EN
  • DE

2SC4134S-TL-E

Part No 2SC4134S-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 1A TP-FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 140 @ 100mA, 5V
Maximum Power Dissipation 800mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-TP-FA
Win Source Part Number 075490-2SC4134S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4134S-TL-E CAD Model

Description

ON Semiconductor 2SC4134S-TL-E Bipolar Transistor

The ON Semiconductor 2SC4134S-TL-E is a high-performance NPN bipolar junction transistor (BJT) that is designed to meet a wide range of applications requiring efficient amplification and switching. This versatile component is particularly well-suited for power management tasks within electronic circuits, providing designers with a reliable solution for their current control needs.

Key Features:

  • Type: NPN
  • Package: The transistor comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Collector-Emitter Voltage (Vceo): It can withstand voltages up to 50V, ensuring stable operation in circuits with moderate voltage requirements.
  • Collector Current (Ic): The 2SC4134S-TL-E can handle continuous collector currents up to 150mA, making it suitable for driving small loads.
  • Gain Bandwidth Product (fT): With a transition frequency of 250MHz, this transistor is capable of operating at high frequencies, which is beneficial for RF and fast-switching applications.
  • DC Current Gain (hFE): It boasts a high DC current gain, which is a measure of the transistor's ability to amplify the input signal.

Applications:

The 2SC4134S-TL-E is designed for general-purpose use in a variety of electronic devices. It is commonly used in:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Power supply regulation modules
  • Switching circuits
  • Driver stages in high-fidelity sound systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2SC4134S-TL-E is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. This transistor is designed to withstand the rigors of everyday use, making it a dependable choice for both commercial and industrial applications.

Conclusion:

Whether you're designing a new audio amplifier, a power regulation system, or any circuit that requires reliable switching and amplification, the ON Semiconductor 2SC4134S-TL-E offers an excellent balance of performance, size, and power handling capability. Its robust design and versatile nature make it a valuable addition to any electronic project.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess